☰
TIL922B
TIL922B
Active
Description:  AC IN-DARLINGTON OUT OPTOCOUPLER
Manufacturer:  Texas Instruments
Datasheet:   TIL922B Datasheet
History Price: $1.07
In Stock: 19200
TIL922B vs TIL111VM
Part No
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Channels
-
1
Voltage - Isolation
-
7500Vpk
Current Transfer Ratio (Min)
-
-
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
-
10µs, 10µs (Max)
Input Type
-
DC
Output Type
-
Transistor with Base
Voltage - Output (Max)
-
30V
Current - Output / Channel
-
2mA
Voltage - Forward (Vf) (Typ)
-
1.2V
Current - DC Forward (If) (Max)
-
60 mA
Vce Saturation (Max)
-
400mV
Operating Temperature
-
-40 ℃ ~ 100 ℃
Mounting Type
-
Through Hole
Package / Case
-
6-DIP (0.300", 7.62mm)
Supplier Device Package
-
6-DIP