☰
TLP109(IGM,E)
TLP109(IGM,E)
Active
Description:  OPTOISO 3.75KV TRANS 6-SO 5 LEAD
Manufacturer:  Toshiba Semiconductor
History Price: $1.99
In Stock: 48560
TLP109(IGM,E) vs TLP388(E
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Number of Channels
1
1
Voltage - Isolation
3750Vrms
5000Vrms
Current Transfer Ratio (Min)
25% @ 10mA
50% @ 5mA
Current Transfer Ratio (Max)
75% @ 10mA
600% @ 5mA
Turn On / Turn Off Time (Typ)
450ns, 450ns
3µs, 3µs
Rise / Fall Time (Typ)
-
2µs, 3µs
Input Type
DC
DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
20V
350V
Current - Output / Channel
8mA
50mA
Voltage - Forward (Vf) (Typ)
1.64V
1.25V
Current - DC Forward (If) (Max)
20 mA
50 mA
Vce Saturation (Max)
-
400mV
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.179", 4.55mm Width), 5 Leads
6-SOIC (0.173", 4.40mm Width), 4 Leads
Supplier Device Package
6-SO, 5 Lead
6-SO, 4 Lead