Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Transistor, Photovoltaic Output Optoisolators
/ Toshiba Semiconductor TLP109(IGM,E)
TLP109(IGM,E)
Active
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Description:
OPTOISO 3.75KV TRANS 6-SO 5 LEAD
Manufacturer:
Toshiba Semiconductor
Datasheet:
TLP109(IGM,E) Datasheet
History Price: $1.99
In Stock: 48560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLP109(IGM,E) vs TLP3906(E
Part No
TLP109(IGM,E)
TLP3906(E
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Toshiba Semiconductor
Toshiba Semiconductor
Series
-
-
Packaging
Tube
Tray
Status
Active
Active
Number of Channels
1
1
Voltage - Isolation
3750Vrms
3750Vrms
Current Transfer Ratio (Min)
25% @ 10mA
-
Current Transfer Ratio (Max)
75% @ 10mA
-
Turn On / Turn Off Time (Typ)
450ns, 450ns
200µs, 300µs
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Transistor
Photovoltaic
Voltage - Output (Max)
20V
7V
Current - Output / Channel
8mA
30礎 (Typ)
Voltage - Forward (Vf) (Typ)
1.64V
1.65V
Current - DC Forward (If) (Max)
20 mA
30 mA
Vce Saturation (Max)
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.179", 4.55mm Width), 5 Leads
6-SOIC (0.173", 4.40mm Width), 4 Leads
Supplier Device Package
6-SO, 5 Lead
6-SOP