TLP118(E
TLP118(E
Active
Description:  X36 PB-F PHOTOCOUPLER SMD BULK J
Manufacturer:  Toshiba Semiconductor
Datasheet:   TLP118(E Datasheet
History Price: $2.02
In Stock: 6800
TLP118(E vs TLP116A(TPL,E
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Number of Channels
1
1
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
3750Vrms
3750Vrms
Common Mode Transient Immunity (Min)
15kV/µs
10kV/µs
Input Type
DC
DC
Output Type
Open Collector
Push-Pull, Totem Pole
Current - Output / Channel
25 mA
10 mA
Data Rate
-
20MBd
Propagation Delay tpLH / tpHL (Max)
60ns, 60ns
60ns, 60ns
Rise / Fall Time (Typ)
30ns, 30ns
15ns, 15ns
Voltage - Forward (Vf) (Typ)
-
1.58V
Current - DC Forward (If) (Max)
25mA
20mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.179", 4.55mm Width), 5 Leads
6-SOIC (0.179", 4.55mm Width), 5 Leads
Supplier Device Package
6-SO, 5 Lead
6-SO, 5 Lead