Packaging
Tube
Tape & Reel (TR)
Inputs - Side 1/Side 2
1/0
2/0
Voltage - Isolation
3750Vrms
2500Vrms
Common Mode Transient Immunity (Min)
15kV/µs
1kV/µs
Output Type
Open Collector
Open Collector, Schottky Clamped
Current - Output / Channel
25 mA
16 mA
Propagation Delay tpLH / tpHL (Max)
60ns, 60ns
75ns, 75ns
Rise / Fall Time (Typ)
30ns, 30ns
30ns, 30ns
Voltage - Forward (Vf) (Typ)
-
1.65V
Current - DC Forward (If) (Max)
25mA
20mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.179", 4.55mm Width), 5 Leads
8-SMD, Gull Wing
Supplier Device Package
6-SO, 5 Lead
8-SMD