☰
TLP151A(E)
TLP151A(E)
Active
Description:  OPTOISO 3.75KV GATE DRIVER 6SO-5
Manufacturer:  Toshiba Semiconductor
Datasheet:   TLP151A(E) Datasheet
History Price: $1.59
In Stock: 11200
TLP151A(E) vs TLP5231(TP,E
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
2
Voltage - Isolation
3750Vrms
5000Vrms
Common Mode Transient Immunity (Min)
20kV/µs
25kV/µs
Propagation Delay tpLH / tpHL (Max)
500ns, 500ns
300ns, 300ns
Pulse Width Distortion (Max)
350ns
150ns
Rise / Fall Time (Typ)
50ns, 50ns
50ns, 50ns
Current - Output High, Low
400mA, 400mA
1A, 1A
Current - Peak Output
600mA
2.5A
Voltage - Forward (Vf) (Typ)
1.55V
1.7V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
10V ~ 30V
21.5V ~ 30V
Operating Temperature
-40 ℃ ~ 110 ℃
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.179", 4.55mm Width), 5 Leads
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
6-SO, 5 Lead
16-SO
Approval Agency
cUL, UL
CQC, CSA, cUL, UL, VDE