☰
TLP151A(E)
TLP151A(E)
Active
Description:  OPTOISO 3.75KV GATE DRIVER 6SO-5
Manufacturer:  Toshiba Semiconductor
Datasheet:   TLP151A(E) Datasheet
History Price: $1.59
In Stock: 41100
TLP151A(E) vs TLP5774(TP,E
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
3750Vrms
5000Vrms
Common Mode Transient Immunity (Min)
20kV/µs
35kV/µs
Propagation Delay tpLH / tpHL (Max)
500ns, 500ns
150ns, 150ns
Pulse Width Distortion (Max)
350ns
50ns
Rise / Fall Time (Typ)
50ns, 50ns
15ns, 8ns
Current - Output High, Low
400mA, 400mA
3A, 3A
Current - Peak Output
600mA
4A
Voltage - Forward (Vf) (Typ)
1.55V
1.65V
Current - DC Forward (If) (Max)
25 mA
8 mA
Voltage - Output Supply
10V ~ 30V
10V ~ 30V
Operating Temperature
-40 ℃ ~ 110 ℃
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.179", 4.55mm Width), 5 Leads
6-SOIC (0.295", 7.50mm Width)
Supplier Device Package
6-SO, 5 Lead
6-SO
Approval Agency
cUL, UL
CQC, cUR, UR, VDE