Packaging
Tape & Reel (TR)
Tube
Technology
Optical Coupling
Optical Coupling
Voltage - Isolation
3750Vrms
3750Vrms
Common Mode Transient Immunity (Min)
20kV/µs
20kV/µs
Propagation Delay tpLH / tpHL (Max)
200ns, 200ns
170ns, 190ns
Pulse Width Distortion (Max)
50ns
50ns
Rise / Fall Time (Typ)
35ns, 15ns
18ns, 22ns
Current - Output High, Low
-
2A, 2A
Current - Peak Output
600mA
2.5A
Voltage - Forward (Vf) (Typ)
1.57V
1.57V
Current - DC Forward (If) (Max)
20 mA
15 mA
Voltage - Output Supply
10V ~ 30V
10V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.179", 4.55mm Width), 5 Leads
6-SOIC (0.179", 4.55mm Width), 5 Leads
Supplier Device Package
6-SO, 5 Lead
6-SO, 5 Lead
Approval Agency
-
CQC, cUL, UL