☰
TLP185(GR,E)
TLP185(GR,E)
Obsolete
Description:  OPTOISO 3.75KV TRANS 6-SO 4 LEAD
Manufacturer:  Toshiba Semiconductor
History Price: Obsolete
In Stock: 39200
TLP185(GR,E) vs TLP385(BLL,E
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Number of Channels
1
1
Voltage - Isolation
3750Vrms
5000Vrms
Current Transfer Ratio (Min)
100% @ 5mA
200% @ 5mA
Current Transfer Ratio (Max)
300% @ 5mA
400% @ 5mA
Turn On / Turn Off Time (Typ)
9µs, 9µs
3µs, 3µs
Rise / Fall Time (Typ)
5µs, 9µs
2µs, 3µs
Input Type
DC
DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
80V
80V
Current - Output / Channel
50mA
50mA
Voltage - Forward (Vf) (Typ)
1.25V
1.25V
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
300mV
300mV
Operating Temperature
-55 ℃ ~ 110 ℃
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.173", 4.40mm Width), 4 Leads
6-SOIC (0.173", 4.40mm Width), 4 Leads
Supplier Device Package
6-SOP
6-SO, 4 Lead