☰
TLP187(E
TLP187(E
Active
Description:  X36 PB-F PHOTOCOUPLER ROHS SO6 B
Manufacturer:  Toshiba Semiconductor
Datasheet:   TLP187(E Datasheet
History Price: $1.02
In Stock: 21360
TLP187(E vs TLP387(E
Part No
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Number of Channels
1
1
Voltage - Isolation
3750Vrms
5000Vrms
Current Transfer Ratio (Min)
1000% @ 1mA
1000% @ 1mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
50µs, 15µs
50µs, 15µs
Rise / Fall Time (Typ)
40µs, 15µs
40µs, 15µs
Input Type
DC
DC
Output Type
Darlington
Darlington
Voltage - Output (Max)
300V
300V
Current - Output / Channel
150mA
150mA
Voltage - Forward (Vf) (Typ)
1.25V
1.25V
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
1.2V
1.2V
Operating Temperature
-55 ℃ ~ 110 ℃
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.173", 4.40mm Width), 4 Leads
6-SOIC (0.173", 4.40mm Width), 4 Leads
Supplier Device Package
6-SOP
6-SO, 4 Lead