Packaging
Tube
Tape & Reel (TR)
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
2500Vrms
3750Vrms
Common Mode Transient Immunity (Min)
1kV/µs
10kV/µs
Output Type
Tri-State
Push-Pull, Totem Pole
Current - Output / Channel
25 mA
10 mA
Propagation Delay tpLH / tpHL (Max)
400ns, 400ns
60ns, 60ns
Rise / Fall Time (Typ)
35ns, 20ns
15ns, 15ns
Voltage - Forward (Vf) (Typ)
1.55V
1.58V
Current - DC Forward (If) (Max)
10mA
20mA
Voltage - Supply
4.5V ~ 20V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
6-SOIC (0.179", 4.55mm Width), 5 Leads
Supplier Device Package
8-DIP
6-SO, 5 Lead