☰
TLP2261(TP4,E
TLP2261(TP4,E
Active
Description:  HIGH SPEED LOGIC OUTPUT OPTOCOUP
Manufacturer:  Toshiba Semiconductor
History Price: $1.20381
In Stock: 19920
TLP2261(TP4,E vs TLP2735(E
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Number of Channels
2
1
Inputs - Side 1/Side 2
2/0
1/0
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
20kV/µs
25kV/µs
Input Type
DC
DC
Output Type
Push-Pull, Totem Pole
Push-Pull, Totem Pole
Current - Output / Channel
10 mA
20 mA
Data Rate
15MBd
10Mbps
Propagation Delay tpLH / tpHL (Max)
80ns, 80ns
100ns, 100ns
Rise / Fall Time (Typ)
3ns, 3ns
-, 4ns
Voltage - Forward (Vf) (Typ)
1.5V
1.61V
Current - DC Forward (If) (Max)
10mA
15mA
Voltage - Supply
2.7V ~ 5.5V
9V ~ 15V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.295", 7.50mm Width)
6-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SO
6-SO