☰
TLP2261(TP4,E
TLP2261(TP4,E
Active
Description:  HIGH SPEED LOGIC OUTPUT OPTOCOUP
Manufacturer:  Toshiba Semiconductor
History Price: $1.20381
In Stock: 44260
TLP2261(TP4,E vs TLP5701(E
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Number of Channels
2
1
Inputs - Side 1/Side 2
2/0
1/0
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
20kV/µs
20kV/µs
Input Type
DC
DC
Output Type
Push-Pull, Totem Pole
Push-Pull, Totem Pole
Current - Output / Channel
10 mA
600 mA
Data Rate
15MBd
-
Propagation Delay tpLH / tpHL (Max)
80ns, 80ns
500ns, 500ns
Rise / Fall Time (Typ)
3ns, 3ns
50ns, 50ns
Voltage - Forward (Vf) (Typ)
1.5V
1.57V
Current - DC Forward (If) (Max)
10mA
25mA
Voltage - Supply
2.7V ~ 5.5V
10V ~ 30V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.295", 7.50mm Width)
6-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SO
6-SO