☰
TLP2303(E
TLP2303(E
Active
Description:  X36 PB-F PHOTOCOUPLER SO6 BULK
Manufacturer:  Toshiba Semiconductor
Datasheet:   TLP2303(E Datasheet
History Price: $0.83
In Stock: 5360
TLP2303(E vs TLP387(E
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Number of Channels
1
1
Voltage - Isolation
3750Vrms
5000Vrms
Current Transfer Ratio (Min)
500% @ 5mA
1000% @ 1mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
50µs, 15µs
Rise / Fall Time (Typ)
-
40µs, 15µs
Input Type
DC
DC
Output Type
Transistor
Darlington
Voltage - Output (Max)
18V
300V
Current - Output / Channel
80mA
150mA
Voltage - Forward (Vf) (Typ)
-
1.25V
Current - DC Forward (If) (Max)
20 mA
50 mA
Vce Saturation (Max)
-
1.2V
Operating Temperature
-40 ℃ ~ 125 ℃
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.179", 4.55mm Width), 5 Leads
6-SOIC (0.173", 4.40mm Width), 4 Leads
Supplier Device Package
6-SO, 5 Lead
6-SO, 4 Lead