Technology
Optical Coupling
Optical Coupling
Voltage - Isolation
2500Vrms
3750Vrms
Common Mode Transient Immunity (Min)
5kV/µs
20kV/µs
Propagation Delay tpLH / tpHL (Max)
500ns, 500ns
200ns, 200ns
Pulse Width Distortion (Max)
-
50ns
Rise / Fall Time (Typ)
-
35ns, 15ns
Current - Output High, Low
500mA, 500mA
-
Current - Peak Output
1.5A
600mA
Voltage - Forward (Vf) (Typ)
1.6V
1.57V
Current - DC Forward (If) (Max)
20 mA
20 mA
Voltage - Output Supply
15V ~ 30V
10V ~ 30V
Operating Temperature
-20 ℃ ~ 85 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Gull Wing
6-SOIC (0.179", 4.55mm Width), 5 Leads
Supplier Device Package
8-SMD
6-SO, 5 Lead