TLP250LF1F
TLP250LF1F
Obsolete
Description:  OPTOISO 2.5KV 1CH GATE DRVR 8SMD
Manufacturer:  Toshiba Semiconductor
Datasheet:   TLP250LF1F Datasheet
History Price: Obsolete
In Stock: 46400
TLP250LF1F vs TLP5771(TP,E
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
2500Vrms
5000Vrms
Common Mode Transient Immunity (Min)
5kV/µs
35kV/µs
Propagation Delay tpLH / tpHL (Max)
500ns, 500ns
150ns, 150ns
Pulse Width Distortion (Max)
-
50ns
Rise / Fall Time (Typ)
-
15ns, 8ns
Current - Output High, Low
500mA, 500mA
1A, 1A
Current - Peak Output
1.5A
1A
Voltage - Forward (Vf) (Typ)
1.6V
1.65V
Current - DC Forward (If) (Max)
20 mA
8 mA
Voltage - Output Supply
15V ~ 30V
10V ~ 30V
Operating Temperature
-20 ℃ ~ 85 ℃
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Gull Wing
6-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SMD
6-SO
Approval Agency
UR
CQC, cUR, UR, VDE