TLP2631TP1F
TLP2631TP1F
Obsolete
Description:  OPTOISO 2.5KV 2CH OPEN COLL 8SMD
Manufacturer:  Toshiba Semiconductor
Datasheet:   TLP2631TP1F Datasheet
History Price: Obsolete
In Stock: 49200
TLP2631TP1F vs TLP116A(E
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Number of Channels
2
1
Inputs - Side 1/Side 2
2/0
1/0
Voltage - Isolation
2500Vrms
3750Vrms
Common Mode Transient Immunity (Min)
1kV/µs
10kV/µs
Input Type
DC
DC
Output Type
Open Collector, Schottky Clamped
Push-Pull, Totem Pole
Current - Output / Channel
16 mA
10 mA
Data Rate
10MBd
20MBd
Propagation Delay tpLH / tpHL (Max)
75ns, 75ns
60ns, 60ns
Rise / Fall Time (Typ)
30ns, 30ns
15ns, 15ns
Voltage - Forward (Vf) (Typ)
1.65V
1.58V
Current - DC Forward (If) (Max)
20mA
20mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Gull Wing
6-SOIC (0.179", 4.55mm Width), 5 Leads
Supplier Device Package
8-SMD
6-SO, 5 Lead