☰
TLP265J(E
TLP265J(E
Active
Description:  X36 PB-F PHOTOCOUPLER SO6 ROHS B
Manufacturer:  Toshiba Semiconductor
Datasheet:   TLP265J(E Datasheet
History Price: $0.82
In Stock: 24480
TLP265J(E vs TLP267J(E
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Output Type
Triac
Triac
Zero Crossing Circuit
No
No
Number of Channels
1
1
Voltage - Isolation
3750Vrms
3750Vrms
Voltage - Off State
600 V
600 V
Static dV/dt (Min)
500V/µs (Typ)
500V/µs (Typ)
Current - LED Trigger (Ift) (Max)
10mA
3mA
Current - On State (It (RMS)) (Max)
70 mA
70 mA
Current - Hold (Ih)
1mA (Typ)
200礎 (Typ)
Turn On Time
20祍
100祍
Voltage - Forward (Vf) (Typ)
1.27V
1.27V
Current - DC Forward (If) (Max)
50 mA
30 mA
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.173", 4.40mm Width), 4 Leads
6-SOIC (0.173", 4.40mm Width), 4 Leads
Supplier Device Package
6-SOP
6-SOP
Approval Agency
CQC, cUR, UR
CQC, cUR, UR