☰
TLP2719(E
TLP2719(E
Active
Description:  OPTOCOUPLER SO6
Manufacturer:  Toshiba Semiconductor
Datasheet:   TLP2719(E Datasheet
History Price: $1.75
In Stock: 27120
TLP2719(E vs TLP5705H(E
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Number of Channels
1
1
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
10kV/µs
50kV/µs
Input Type
DC
DC
Output Type
Open Collector
Push-Pull, Totem Pole
Current - Output / Channel
8 mA
-
Data Rate
1MBd
-
Propagation Delay tpLH / tpHL (Max)
800ns, 800ns
200ns, 200ns
Rise / Fall Time (Typ)
-
37ns, 50ns
Voltage - Forward (Vf) (Typ)
1.6V
1.55V
Current - DC Forward (If) (Max)
25mA
20mA
Voltage - Supply
4.5V ~ 20V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.295", 7.50mm Width)
6-SOIC (0.295", 7.50mm Width)
Supplier Device Package
6-SO
6-SO