☰
TLP2719(TP,E
TLP2719(TP,E
Active
Description:  OPTOCOUPLER HI SPEED LOGIC OUTPU
Manufacturer:  Toshiba Semiconductor
History Price: $1.75
In Stock: 34000
TLP2719(TP,E vs TLP2367(E
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Number of Channels
1
1
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
5000Vrms
3750Vrms
Common Mode Transient Immunity (Min)
10kV/µs
25kV/µs
Input Type
DC
DC
Output Type
Open Collector
Push-Pull, Totem Pole
Current - Output / Channel
8 mA
10 mA
Data Rate
1MBd
50MBd
Propagation Delay tpLH / tpHL (Max)
800ns, 800ns
20ns, 20ns
Rise / Fall Time (Typ)
-
2ns, 1ns
Voltage - Forward (Vf) (Typ)
1.6V
1.6V
Current - DC Forward (If) (Max)
25mA
15mA
Voltage - Supply
4.5V ~ 20V
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.295", 7.50mm Width)
6-SOIC (0.179", 4.55mm Width), 5 Leads
Supplier Device Package
6-SO
6-SO, 5 Lead