Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Logic Output Optoisolators
/ Toshiba Semiconductor TLP2719(TP,E
TLP2719(TP,E
Active
Optoisolators - Logic Output Optoisolators
Description:
OPTOCOUPLER HI SPEED LOGIC OUTPU
Manufacturer:
Toshiba Semiconductor
Datasheet:
TLP2719(TP,E Datasheet
History Price: $1.75
In Stock: 34000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLP2719(TP,E vs TLP2391(E
Part No
TLP2719(TP,E
TLP2391(E
Category
Optoisolators - Logic Output Optoisolators
Optoisolators - Logic Output Optoisolators
Manufacturer
Toshiba Semiconductor
Toshiba Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Number of Channels
1
1
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
5000Vrms
3750Vrms
Common Mode Transient Immunity (Min)
10kV/µs
20kV/µs
Input Type
DC
AC, DC
Output Type
Open Collector
Push-Pull, Totem Pole
Current - Output / Channel
8 mA
10 mA
Data Rate
1MBd
10MBd
Propagation Delay tpLH / tpHL (Max)
800ns, 800ns
100ns, 100ns
Rise / Fall Time (Typ)
-
3ns, 3ns
Voltage - Forward (Vf) (Typ)
1.6V
1.55V
Current - DC Forward (If) (Max)
25mA
10mA
Voltage - Supply
4.5V ~ 20V
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.295", 7.50mm Width)
6-SOIC (0.179", 4.55mm Width), 5 Leads
Supplier Device Package
6-SO
6-SO, 5 Lead