Packaging
Tape & Reel (TR)
Tube
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
10kV/µs
25kV/µs
Output Type
Open Collector
Push-Pull, Totem Pole
Current - Output / Channel
8 mA
20 mA
Propagation Delay tpLH / tpHL (Max)
800ns, 800ns
100ns, 100ns
Rise / Fall Time (Typ)
-
-, 4ns
Voltage - Forward (Vf) (Typ)
1.6V
1.61V
Current - DC Forward (If) (Max)
25mA
15mA
Voltage - Supply
4.5V ~ 20V
9V ~ 15V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.295", 7.50mm Width)
6-SOIC (0.295", 7.50mm Width)
Supplier Device Package
6-SO
6-SO