☰
TLP2745(E
TLP2745(E
Active
Description:  OPTOCOUPLER SO6
Manufacturer:  Toshiba Semiconductor
Datasheet:   TLP2745(E Datasheet
History Price: Active
In Stock: 25280
TLP2745(E vs TLP2745(TP,E
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Number of Channels
1
1
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
30kV/µs
30kV/µs
Input Type
DC
DC
Output Type
Push-Pull, Totem Pole
Push-Pull, Totem Pole
Current - Output / Channel
50 mA
50 mA
Data Rate
-
-
Propagation Delay tpLH / tpHL (Max)
120ns, 120ns
120ns, 120ns
Rise / Fall Time (Typ)
3ns, 3ns
3ns, 3ns
Voltage - Forward (Vf) (Typ)
1.55V
1.55V
Current - DC Forward (If) (Max)
15mA
15mA
Voltage - Supply
4.5V ~ 30V
4.5V ~ 30V
Operating Temperature
-40 ℃ ~ 110 ℃
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.295", 7.50mm Width)
6-SOIC (0.295", 7.50mm Width)
Supplier Device Package
6-SO
6-SO