☰
TLP2761(TP,E)
TLP2761(TP,E)
Active
Description:  HIGH SPEED LOGIC OUTPUT OPTOCOUP
Manufacturer:  Toshiba Semiconductor
History Price: $1.19
In Stock: 45040
TLP2761(TP,E) vs TLP5772(E
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Number of Channels
1
1
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
20kV/µs
35kV/µs
Input Type
AC, DC
DC
Output Type
Push-Pull, Totem Pole
Push-Pull, Totem Pole
Current - Output / Channel
10 mA
-
Data Rate
15MBd
-
Propagation Delay tpLH / tpHL (Max)
80ns, 80ns
150ns, 150ns
Rise / Fall Time (Typ)
3ns, 3ns
15ns, 8ns
Voltage - Forward (Vf) (Typ)
1.5V
1.65V
Current - DC Forward (If) (Max)
10mA
8mA
Voltage - Supply
2.7V ~ 5.5V
10V ~ 30V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.295", 7.50mm Width)
6-SOIC (0.295", 7.50mm Width)
Supplier Device Package
6-SO
6-SO