Packaging
Tube
Tape & Reel (TR)
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
20kV/µs
20kV/µs
Output Type
Open Collector, Schottky Clamped
Push-Pull, Totem Pole
Current - Output / Channel
25 mA
1:00 AM
Propagation Delay tpLH / tpHL (Max)
60ns, 60ns
200ns, 200ns
Rise / Fall Time (Typ)
30ns, 30ns
15ns, 8ns
Voltage - Forward (Vf) (Typ)
1.55V
1.55V
Current - DC Forward (If) (Max)
25mA
20mA
Voltage - Supply
2.7V ~ 5.5V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.295", 7.50mm Width)
6-SOIC (0.295", 7.50mm Width)
Supplier Device Package
6-SO
6-SO