Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Transistor, Photovoltaic Output Optoisolators
/ Toshiba Semiconductor TLP291(GR-TP,E)
TLP291(GR-TP,E)
Active
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Description:
OPTOISOLATOR 3.75KV TRANS 4-SO
Manufacturer:
Toshiba Semiconductor
Datasheet:
TLP291(GR-TP,E) Datasheet
History Price: Active
In Stock: 17920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLP291(GR-TP,E) vs TLP3905(E
Part No
TLP291(GR-TP,E)
TLP3905(E
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Toshiba Semiconductor
Toshiba Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Number of Channels
1
1
Voltage - Isolation
3750Vrms
3750Vrms
Current Transfer Ratio (Min)
100% @ 5mA
-
Current Transfer Ratio (Max)
300% @ 5mA
-
Turn On / Turn Off Time (Typ)
7µs, 7µs
300µs, 1ms
Rise / Fall Time (Typ)
4µs, 7µs
-
Input Type
DC
DC
Output Type
Transistor
Photovoltaic
Voltage - Output (Max)
80V
7V
Current - Output / Channel
50mA
30礎 (Typ)
Voltage - Forward (Vf) (Typ)
1.25V
1.65V
Current - DC Forward (If) (Max)
50 mA
30 mA
Vce Saturation (Max)
300mV
-
Operating Temperature
-55 ℃ ~ 110 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SOIC (0.179", 4.55mm Width)
6-SOIC (0.173", 4.40mm Width), 4 Leads
Supplier Device Package
4-SO
6-SOP