☰
TLP292(E
TLP292(E
Active
Description:  X36 PB-F PHOTOCOUPLER SO4 BULK
Manufacturer:  Toshiba Semiconductor
Datasheet:   TLP292(E Datasheet
History Price: $0.56
In Stock: 39040
TLP292(E vs TLP385(GRH,E
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Number of Channels
1
1
Voltage - Isolation
3750Vrms
5000Vrms
Current Transfer Ratio (Min)
50% @ 5mA
150% @ 5mA
Current Transfer Ratio (Max)
600% @ 5mA
300% @ 5mA
Turn On / Turn Off Time (Typ)
3µs, 3µs
3µs, 3µs
Rise / Fall Time (Typ)
2µs, 3µs
2µs, 3µs
Input Type
AC, DC
DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
80V
80V
Current - Output / Channel
50mA
50mA
Voltage - Forward (Vf) (Typ)
1.25V
1.25V
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
300mV
300mV
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SOIC (0.179", 4.55mm Width)
6-SOIC (0.173", 4.40mm Width), 4 Leads
Supplier Device Package
4-SO
6-SO, 4 Lead