☰
TLP292(E
TLP292(E
Active
Description:  X36 PB-F PHOTOCOUPLER SO4 BULK
Manufacturer:  Toshiba Semiconductor
Datasheet:   TLP292(E Datasheet
History Price: $0.56
In Stock: 39040
TLP292(E vs TLP3910(D4,E
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Number of Channels
1
2
Voltage - Isolation
3750Vrms
5000Vrms
Current Transfer Ratio (Min)
50% @ 5mA
-
Current Transfer Ratio (Max)
600% @ 5mA
-
Turn On / Turn Off Time (Typ)
3µs, 3µs
300µs, 100µs
Rise / Fall Time (Typ)
2µs, 3µs
-
Input Type
AC, DC
DC
Output Type
Transistor
Photovoltaic
Voltage - Output (Max)
80V
24V
Current - Output / Channel
50mA
-
Voltage - Forward (Vf) (Typ)
1.25V
3.3V
Current - DC Forward (If) (Max)
50 mA
30 mA
Vce Saturation (Max)
300mV
-
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SOIC (0.179", 4.55mm Width)
6-SOIC (0.295", 7.50mm Width)
Supplier Device Package
4-SO
6-SO