☰
TLP321X
TLP321X
Active
Description:  OPTOISO 5.3KV TRANS 4DIP
Manufacturer:  Isocom Components
Datasheet:   TLP321X Datasheet
History Price: $0.57
In Stock: 27520
TLP321X vs TLP3906(E
Part No
Series
-
-
Packaging
Tube
Tray
Status
Active
Active
Number of Channels
1
1
Voltage - Isolation
5300Vrms
3750Vrms
Current Transfer Ratio (Min)
50% @ 5mA
-
Current Transfer Ratio (Max)
600% @ 5mA
-
Turn On / Turn Off Time (Typ)
3µs, 3µs
200µs, 300µs
Rise / Fall Time (Typ)
2µs, 3µs
-
Input Type
DC
DC
Output Type
Transistor
Photovoltaic
Voltage - Output (Max)
80V
7V
Current - Output / Channel
-
30礎 (Typ)
Voltage - Forward (Vf) (Typ)
1.15V
1.65V
Current - DC Forward (If) (Max)
50 mA
30 mA
Vce Saturation (Max)
400mV
-
Operating Temperature
-55 ℃ ~ 100 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
4-DIP (0.300", 7.62mm)
6-SOIC (0.173", 4.40mm Width), 4 Leads
Supplier Device Package
4-DIP
6-SOP