Packaging
Tube
Tape & Reel (TR)
Voltage - Isolation
5000Vrms
5000Vrms
Current Transfer Ratio (Min)
50% @ 5mA
-
Current Transfer Ratio (Max)
600% @ 5mA
-
Turn On / Turn Off Time (Typ)
3µs, 3µs
300µs, 100µs
Rise / Fall Time (Typ)
2µs, 3µs
-
Output Type
Transistor
Photovoltaic
Voltage - Output (Max)
350V
24V
Current - Output / Channel
50mA
-
Voltage - Forward (Vf) (Typ)
1.25V
3.3V
Current - DC Forward (If) (Max)
50 mA
30 mA
Vce Saturation (Max)
400mV
-
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.173", 4.40mm Width), 4 Leads
6-SOIC (0.295", 7.50mm Width)
Supplier Device Package
6-SO, 4 Lead
6-SO