☰
TLP3905(E
TLP3905(E
Active
Description:  PHOTOVOLTAIC; 3.75KV BV; SO6; 12
Manufacturer:  Toshiba Semiconductor
Datasheet:   TLP3905(E Datasheet
History Price: $1.83
In Stock: 27280
TLP3905(E vs TLP385(GR,E
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Number of Channels
1
1
Voltage - Isolation
3750Vrms
5000Vrms
Current Transfer Ratio (Min)
-
100% @ 5mA
Current Transfer Ratio (Max)
-
300% @ 5mA
Turn On / Turn Off Time (Typ)
300µs, 1ms
3µs, 3µs
Rise / Fall Time (Typ)
-
2µs, 3µs
Input Type
DC
DC
Output Type
Photovoltaic
Transistor
Voltage - Output (Max)
7V
80V
Current - Output / Channel
30礎 (Typ)
50mA
Voltage - Forward (Vf) (Typ)
1.65V
1.25V
Current - DC Forward (If) (Max)
30 mA
50 mA
Vce Saturation (Max)
-
300mV
Operating Temperature
-40 ℃ ~ 125 ℃
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.173", 4.40mm Width), 4 Leads
6-SOIC (0.173", 4.40mm Width), 4 Leads
Supplier Device Package
6-SOP
6-SO, 4 Lead