Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Transistor, Photovoltaic Output Optoisolators
/ Toshiba Semiconductor TLP3905(E
TLP3905(E
Active
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Description:
PHOTOVOLTAIC; 3.75KV BV; SO6; 12
Manufacturer:
Toshiba Semiconductor
Datasheet:
TLP3905(E Datasheet
History Price: $1.83
In Stock: 27280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLP3905(E vs TLP3910(E
Part No
TLP3905(E
TLP3910(E
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Toshiba Semiconductor
Toshiba Semiconductor
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Number of Channels
1
2
Voltage - Isolation
3750Vrms
5000Vrms
Current Transfer Ratio (Min)
-
-
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
300µs, 1ms
300µs, 100µs
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Photovoltaic
Photovoltaic
Voltage - Output (Max)
7V
24V
Current - Output / Channel
30礎 (Typ)
-
Voltage - Forward (Vf) (Typ)
1.65V
3.3V
Current - DC Forward (If) (Max)
30 mA
30 mA
Vce Saturation (Max)
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.173", 4.40mm Width), 4 Leads
6-SOIC (0.295", 7.50mm Width)
Supplier Device Package
6-SOP
6-SO