Voltage - Isolation
3750Vrms
5300Vrms
Current Transfer Ratio (Min)
-
50% @ 5mA
Current Transfer Ratio (Max)
-
600% @ 5mA
Turn On / Turn Off Time (Typ)
200µs, 300µs
-
Rise / Fall Time (Typ)
-
4µs, 3µs
Output Type
Photovoltaic
Transistor
Voltage - Output (Max)
7V
55V
Current - Output / Channel
30礎 (Typ)
50mA
Voltage - Forward (Vf) (Typ)
1.65V
1.15V
Current - DC Forward (If) (Max)
30 mA
50 mA
Vce Saturation (Max)
-
400mV
Operating Temperature
-40 ℃ ~ 125 ℃
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
6-SOIC (0.173", 4.40mm Width), 4 Leads
4-DIP (0.300", 7.62mm)
Supplier Device Package
6-SOP
4-DIP