☰
TLP3910(E
TLP3910(E
Active
Description:  PHOTOVOLTAIC COUPLER; HIGH VOC;
Manufacturer:  Toshiba Semiconductor
Datasheet:   TLP3910(E Datasheet
History Price: $3.33
In Stock: 2960
TLP3910(E vs TLP385(D4,E
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Number of Channels
2
1
Voltage - Isolation
5000Vrms
5000Vrms
Current Transfer Ratio (Min)
-
50% @ 5mA
Current Transfer Ratio (Max)
-
600% @ 5mA
Turn On / Turn Off Time (Typ)
300µs, 100µs
3µs, 3µs
Rise / Fall Time (Typ)
-
2µs, 3µs
Input Type
DC
DC
Output Type
Photovoltaic
Transistor
Voltage - Output (Max)
24V
80V
Current - Output / Channel
-
50mA
Voltage - Forward (Vf) (Typ)
3.3V
1.25V
Current - DC Forward (If) (Max)
30 mA
50 mA
Vce Saturation (Max)
-
300mV
Operating Temperature
-40 ℃ ~ 125 ℃
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.295", 7.50mm Width)
6-SOIC (0.173", 4.40mm Width), 4 Leads
Supplier Device Package
6-SO
6-SO, 4 Lead