Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Transistor, Photovoltaic Output Optoisolators
/ Toshiba Semiconductor TLP3910(TP,E
TLP3910(TP,E
Active
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Description:
PHOTOVOLTAIC COUPLER; HIGH VOC;
Manufacturer:
Toshiba Semiconductor
Datasheet:
TLP3910(TP,E Datasheet
History Price: $3.37
In Stock: 9840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLP3910(TP,E vs TLP3906(E
Part No
TLP3910(TP,E
TLP3906(E
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Toshiba Semiconductor
Toshiba Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Number of Channels
2
1
Voltage - Isolation
5000Vrms
3750Vrms
Current Transfer Ratio (Min)
-
-
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
300µs, 100µs
200µs, 300µs
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Photovoltaic
Photovoltaic
Voltage - Output (Max)
24V
7V
Current - Output / Channel
-
30礎 (Typ)
Voltage - Forward (Vf) (Typ)
3.3V
1.65V
Current - DC Forward (If) (Max)
30 mA
30 mA
Vce Saturation (Max)
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.295", 7.50mm Width)
6-SOIC (0.173", 4.40mm Width), 4 Leads
Supplier Device Package
6-SO
6-SOP