☰
TLP5212(D4,E
TLP5212(D4,E
Active
Description:  SMART GATE DRIVE COUPLER; ROHS
Manufacturer:  Toshiba Semiconductor
History Price: $5.6
In Stock: 20800
TLP5212(D4,E vs TLP152(E
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Technology
Capacitive Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
5000Vrms
3750Vrms
Common Mode Transient Immunity (Min)
25kV/µs
20kV/µs
Propagation Delay tpLH / tpHL (Max)
250ns, 250ns
170ns, 190ns
Pulse Width Distortion (Max)
50ns
50ns
Rise / Fall Time (Typ)
57ns, 56ns
18ns, 22ns
Current - Output High, Low
2A, 2A
2A, 2A
Current - Peak Output
2.5A
2.5A
Voltage - Forward (Vf) (Typ)
1.67V
1.57V
Current - DC Forward (If) (Max)
25 mA
15 mA
Voltage - Output Supply
15V ~ 30V
10V ~ 30V
Operating Temperature
-40 ℃ ~ 110 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
6-SOIC (0.179", 4.55mm Width), 5 Leads
Supplier Device Package
16-SO
6-SO, 5 Lead
Approval Agency
CQC, CSA, cUL, UL, VDE
CQC, cUL, UL