☰
TLP5231(D4,E
TLP5231(D4,E
Active
Description:  SMART GATE DRIVER COUPLER; SO16L
Manufacturer:  Toshiba Semiconductor
History Price: $5.56
In Stock: 46000
TLP5231(D4,E vs TLP155(E
Series
-
-
Packaging
Tube
Bulk
Status
Active
Obsolete
Technology
Optical Coupling
Optical Coupling
Number of Channels
2
1
Voltage - Isolation
5000Vrms
3750Vrms
Common Mode Transient Immunity (Min)
25kV/µs
20kV/µs
Propagation Delay tpLH / tpHL (Max)
300ns, 300ns
200ns, 200ns
Pulse Width Distortion (Max)
150ns
50ns
Rise / Fall Time (Typ)
50ns, 50ns
35ns, 15ns
Current - Output High, Low
1A, 1A
-
Current - Peak Output
2.5A
600mA
Voltage - Forward (Vf) (Typ)
1.7V
1.57V
Current - DC Forward (If) (Max)
25 mA
20 mA
Voltage - Output Supply
21.5V ~ 30V
10V ~ 30V
Operating Temperature
-40 ℃ ~ 110 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
6-SOIC (0.179", 4.55mm Width), 5 Leads
Supplier Device Package
16-SO
6-SO, 5 Lead
Approval Agency
CQC, CSA, cUL, UL, VDE
-