☰
TLP5231(D4,E
TLP5231(D4,E
Active
Description:  SMART GATE DRIVER COUPLER; SO16L
Manufacturer:  Toshiba Semiconductor
History Price: $5.56
In Stock: 46000
TLP5231(D4,E vs TLP5752(E
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Technology
Optical Coupling
Optical Coupling
Number of Channels
2
1
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
25kV/µs
35kV/µs
Propagation Delay tpLH / tpHL (Max)
300ns, 300ns
150ns, 150ns
Pulse Width Distortion (Max)
150ns
50ns
Rise / Fall Time (Typ)
50ns, 50ns
15ns, 8ns
Current - Output High, Low
1A, 1A
2.5A, 2.5A
Current - Peak Output
2.5A
2.5A
Voltage - Forward (Vf) (Typ)
1.7V
1.55V
Current - DC Forward (If) (Max)
25 mA
20 mA
Voltage - Output Supply
21.5V ~ 30V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 110 ℃
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
6-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SO
6-SO
Approval Agency
CQC, CSA, cUL, UL, VDE
CQC, CSA, cUL, UL