Technology
Optical Coupling
Optical Coupling
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
35kV/µs
35kV/µs
Propagation Delay tpLH / tpHL (Max)
150ns, 150ns
150ns, 150ns
Pulse Width Distortion (Max)
50ns
50ns
Rise / Fall Time (Typ)
15ns, 8ns
15ns, 8ns
Current - Output High, Low
2.5A, 2.5A
1.2A, 1.2A
Current - Peak Output
2.5A
4A
Voltage - Forward (Vf) (Typ)
1.55V
1.65V
Current - DC Forward (If) (Max)
20 mA
8 mA
Voltage - Output Supply
15V ~ 30V
10V ~ 30V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.295", 7.50mm Width)
6-SOIC (0.295", 7.50mm Width)
Supplier Device Package
6-SO
6-SO
Approval Agency
CQC, CSA, cUL, UL, VDE
CQC, cUR, UR, VDE