☰
TLP5772(TP,E
TLP5772(TP,E
Active
Description:  OPTOISO 5KV 1CH PSH PULL 6SO
Manufacturer:  Toshiba Semiconductor
History Price: $2.4
In Stock: 28000
TLP5772(TP,E vs TLP2398(E
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Number of Channels
1
1
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
5000Vrms
3750Vrms
Common Mode Transient Immunity (Min)
35kV/µs
20kV/µs
Input Type
DC
DC
Output Type
Push-Pull, Totem Pole
Push-Pull, Totem Pole
Current - Output / Channel
-
25 mA
Data Rate
-
5Mbps
Propagation Delay tpLH / tpHL (Max)
150ns, 150ns
250ns, 250ns
Rise / Fall Time (Typ)
15ns, 8ns
15ns, 12ns
Voltage - Forward (Vf) (Typ)
1.65V
1.5V
Current - DC Forward (If) (Max)
8mA
20mA
Voltage - Supply
10V ~ 30V
3V ~ 20V
Operating Temperature
-40 ℃ ~ 110 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.295", 7.50mm Width)
6-SOIC (0.179", 4.55mm Width), 5 Leads
Supplier Device Package
6-SO
6-SO, 5 Lead