TLP5772H(D4,E
TLP5772H(D4,E
Active
Description:  GATE DRIVE COUPLER; 2.5A; HIGH T
Manufacturer:  Toshiba Semiconductor
History Price: $2.49
In Stock: 14000
TLP5772H(D4,E vs TLP2200F
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Number of Channels
1
1
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
5000Vrms
2500Vrms
Common Mode Transient Immunity (Min)
35kV/µs
1kV/µs
Input Type
DC
DC
Output Type
Push-Pull, Totem Pole
Tri-State
Current - Output / Channel
-
25 mA
Data Rate
-
2.5MBd
Propagation Delay tpLH / tpHL (Max)
150ns, 150ns
400ns, 400ns
Rise / Fall Time (Typ)
56ns, 25ns
35ns, 20ns
Voltage - Forward (Vf) (Typ)
1.65V
1.55V
Current - DC Forward (If) (Max)
8mA
10mA
Voltage - Supply
10V ~ 30V
4.5V ~ 20V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
6-SOIC (0.295", 7.50mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
6-SO
8-DIP