TLP5774H(D4-TP,E
TLP5774H(D4-TP,E
Active
Description:  GATE DRIVE COUPLER; 4A; HIGH TEM
Manufacturer:  Toshiba Semiconductor
History Price: $2.51
In Stock: 44000
TLP5774H(D4-TP,E vs TLP5771(TP,E
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Technology
Capacitive Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
35kV/µs
35kV/µs
Propagation Delay tpLH / tpHL (Max)
150ns, 150ns
150ns, 150ns
Pulse Width Distortion (Max)
50ns
50ns
Rise / Fall Time (Typ)
56ns, 25ns
15ns, 8ns
Current - Output High, Low
4A, 4A
1A, 1A
Current - Peak Output
4A
1A
Voltage - Forward (Vf) (Typ)
1.65V
1.65V
Current - DC Forward (If) (Max)
8 mA
8 mA
Voltage - Output Supply
10V ~ 30V
10V ~ 30V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.295", 7.50mm Width)
6-SOIC (0.295", 7.50mm Width)
Supplier Device Package
6-SO
6-SO
Approval Agency
CQC, CSA, cUL, UL, VDE
CQC, cUR, UR, VDE