Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Logic Output Optoisolators
/ Toshiba Semiconductor TLP5832(E
TLP5832(E
Active
Optoisolators - Logic Output Optoisolators
Description:
IGBT GATE DRIVE PHOTOCOUPLER; SO
Manufacturer:
Toshiba Semiconductor
Datasheet:
TLP5832(E Datasheet
History Price: $2.83
In Stock: 3680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLP5832(E vs TLP2355(E
Part No
TLP5832(E
TLP2355(E
Category
Optoisolators - Logic Output Optoisolators
Optoisolators - Logic Output Optoisolators
Manufacturer
Toshiba Semiconductor
Toshiba Semiconductor
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Number of Channels
1
1
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
5000Vrms
3750Vrms
Common Mode Transient Immunity (Min)
20kV/µs
25kV/µs
Input Type
DC
DC
Output Type
Push-Pull, Totem Pole
Push-Pull, Totem Pole
Current - Output / Channel
-
25 mA
Data Rate
-
-
Propagation Delay tpLH / tpHL (Max)
200ns, 200ns
250ns, 250ns
Rise / Fall Time (Typ)
15ns, 8ns
15ns, 12ns
Voltage - Forward (Vf) (Typ)
1.55V
1.55V
Current - DC Forward (If) (Max)
20mA
20mA
Voltage - Supply
15V ~ 30V
3V ~ 20V
Operating Temperature
-40 ℃ ~ 110 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.295", 7.50mm Width)
6-SOIC (0.179", 4.55mm Width), 5 Leads
Supplier Device Package
8-SO
6-SO, 5 Lead