☰
TLP627MF(E
TLP627MF(E
Active
Description:  264-TLP627F-2(F)-ND
Manufacturer:  Toshiba Semiconductor
Datasheet:   TLP627MF(E Datasheet
History Price: $0.92
In Stock: 2940
TLP627MF(E vs TLP385(BL,E
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Number of Channels
1
1
Voltage - Isolation
5000Vrms
5000Vrms
Current Transfer Ratio (Min)
1000% @ 1mA
200% @ 5mA
Current Transfer Ratio (Max)
-
600% @ 5mA
Turn On / Turn Off Time (Typ)
110µs, 30µs
3µs, 3µs
Rise / Fall Time (Typ)
60µs, 30µs
2µs, 3µs
Input Type
DC
DC
Output Type
Darlington
Transistor
Voltage - Output (Max)
300V
80V
Current - Output / Channel
150mA
50mA
Voltage - Forward (Vf) (Typ)
1.25V
1.25V
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
1.2V
300mV
Operating Temperature
-55 ℃ ~ 110 ℃
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
6-SOIC (0.173", 4.40mm Width), 4 Leads
Supplier Device Package
4-SMD
6-SO, 4 Lead