Voltage - Isolation
5000Vrms
3750Vrms
Current Transfer Ratio (Min)
1000% @ 1mA
-
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
110µs, 30µs
200µs, 300µs
Rise / Fall Time (Typ)
60µs, 30µs
-
Output Type
Darlington
Photovoltaic
Voltage - Output (Max)
300V
7V
Current - Output / Channel
150mA
30礎 (Typ)
Voltage - Forward (Vf) (Typ)
1.25V
1.65V
Current - DC Forward (If) (Max)
50 mA
30 mA
Vce Saturation (Max)
1.2V
-
Operating Temperature
-55 ℃ ~ 110 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
6-SOIC (0.173", 4.40mm Width), 4 Leads
Supplier Device Package
4-SMD
6-SOP