UCC21220AD
UCC21220AD
Active
Description:  PWR MGMT PWM CONTROLLER
Manufacturer:  Texas Instruments
Datasheet:   UCC21220AD Datasheet
History Price: $4.41
In Stock: 3600
UCC21220AD vs UCC23511QDWYQ1
Series
-
Automotive, AEC-Q100, Functional Safety (FuSa)
Packaging
Tube
Tube
Status
Active
Active
Technology
Capacitive Coupling
Capacitive Coupling
Number of Channels
2
1
Voltage - Isolation
3000Vrms
5700Vrms
Common Mode Transient Immunity (Min)
100V/ns
150kV/µs
Propagation Delay tpLH / tpHL (Max)
40ns, 40ns
105ns, 105ns
Pulse Width Distortion (Max)
5.5ns
35ns
Rise / Fall Time (Typ)
5ns, 6ns
28ns, 25ns (Max)
Current - Output High, Low
-
1A, 1A
Current - Peak Output
4A, 6A
1.5A, 2A
Voltage - Forward (Vf) (Typ)
-
2.1V
Current - DC Forward (If) (Max)
-
25 mA
Voltage - Output Supply
6V ~ 18V
14V ~ 33V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
6-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
6-SOIC
Approval Agency
CQC, UL, VDE
UL, VDE