Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tube
Technology
Capacitive Coupling
Capacitive Coupling
Voltage - Isolation
2500Vrms
5700Vrms
Common Mode Transient Immunity (Min)
100V/ns
100V/ns
Propagation Delay tpLH / tpHL (Max)
30ns, 30ns
40ns, 40ns
Pulse Width Distortion (Max)
6ns
5.5ns
Rise / Fall Time (Typ)
6ns, 7ns
5ns, 6ns
Current - Output High, Low
4A, 6A
4A, 6A
Current - Peak Output
-
4A, 6A
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Voltage - Output Supply
3V ~ 18V
6V ~ 18V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
13-VFLGA
14-SOIC (0.295", 7.50mm Width)
Supplier Device Package
13-VLGA (5x5)
14-SOIC
Approval Agency
CQC, CSA, UR, VDE
CQC, UL, VDE