UCC21225ANPLR
UCC21225ANPLR
Active
Description:  UCC21225ANPLR
Manufacturer:  Texas Instruments
History Price: $4.19
In Stock: 5200
UCC21225ANPLR vs UCC5320ECD
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Technology
Capacitive Coupling
Capacitive Coupling
Number of Channels
2
1
Voltage - Isolation
2500Vrms
3000Vrms
Common Mode Transient Immunity (Min)
100V/ns
100kV/µs
Propagation Delay tpLH / tpHL (Max)
30ns, 30ns
72ns, 75ns
Pulse Width Distortion (Max)
6ns
20ns
Rise / Fall Time (Typ)
6ns, 7ns
12ns, 10ns
Current - Output High, Low
4A, 6A
2.4A, 2.2A
Current - Peak Output
-
4.3A
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Voltage - Output Supply
3V ~ 18V
13.2V ~ 33V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
13-VFLGA
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
13-VLGA (5x5)
8-SOIC
Approval Agency
CQC, CSA, UR, VDE
CQC, CSA, UR, VDE