UCC21540DWK
UCC21540DWK
Active
Description:  PWR MGMT MOSFET/PWR DRIVER
Manufacturer:  Texas Instruments
Datasheet:   UCC21540DWK Datasheet
History Price: $1.58911
In Stock: 38000
UCC21540DWK vs UCC21520AQDWQ1
Series
-
Automotive, AEC-Q100
Packaging
Tube
Tube
Status
Active
Active
Technology
Capacitive Coupling
Capacitive Coupling
Number of Channels
2
2
Voltage - Isolation
5700Vrms
5700Vrms
Common Mode Transient Immunity (Min)
100V/ns
100V/ns
Propagation Delay tpLH / tpHL (Max)
40ns, 40ns
30ns, 30ns
Pulse Width Distortion (Max)
5.5ns
6ns
Rise / Fall Time (Typ)
5ns, 6ns
6ns, 7ns
Current - Output High, Low
4A, 6A
4A, 6A
Current - Peak Output
4A, 6A
-
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Voltage - Output Supply
9.2V ~ 18V
6.5V ~ 25V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.295", 7.50mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
14-SOIC
16-SOIC
Approval Agency
CQC, UL, VDE
CQC, CSA, UL, VDE