Packaging
Tape & Reel (TR)
Tube
Technology
Capacitive Coupling
Capacitive Coupling
Voltage - Isolation
5700Vrms
5000Vrms
Common Mode Transient Immunity (Min)
150V/ns
150kV/µs
Propagation Delay tpLH / tpHL (Max)
130ns, 130ns
70ns, 70ns
Pulse Width Distortion (Max)
30ns
35ns
Rise / Fall Time (Typ)
33ns, 27ns
28ns, 25ns (Max)
Current - Output High, Low
10A, 10A
3A, 3.5A
Current - Peak Output
10A
4.5A, 5.3A
Voltage - Forward (Vf) (Typ)
-
2.1V
Current - DC Forward (If) (Max)
-
25 mA
Voltage - Output Supply
13V ~ 33V
14V ~ 33V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
8-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
8-SOIC
Approval Agency
UL, VDE
CQC, UL, VDE